ABB AB Motor 1833111024

Description
DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR, 60/50HZ, 208-230/460V, 048-.51/.26A, 208-230/415V, .57-.65/.33A, 1/12HP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR, 60/50HZ, 208-230/460V, 048-.51/.26A, 208-230/415V, .57-.65/.33A, 1/12HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 225291741 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR, 60/50HZ, 208-230/460V, 048-.51/.26A, 208-230/415V, .57-.65/.33A, 1/12HP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ELECTRIC MOTOR, 60/50HZ, 208-230/460V, 048-.51/.26A, 208-230/415V, .57-.65/.33A, 1/12HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 225291741
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0186 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
 - PGM.C064 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 3.22E-4 HP
View Details