ABB Reducer 17Q15R14

Description
TIGEAR-2 REDUCER, RIGHT ANGLE SINGLE REDUTION, 15:1RATIO 1.75IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR-2 REDUCER, RIGHT ANGLE SINGLE REDUTION, 15:1RATIO 1.75IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63964490 - Radwell International
Willingboro, NJ, United States
Reducer
63964490
Reducer 63964490
TIGEAR-2 REDUCER, RIGHT ANGLE SINGLE REDUTION, 15:1RATIO 1.75IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

TIGEAR-2 REDUCER, RIGHT ANGLE SINGLE REDUTION, 15:1RATIO 1.75IN CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63964490
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, IB Motorised -  - Rotork plc
Specs
Gearing Spur; Bevel / Miter
Mounting Style Flange(s)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
SIW 1350:1 Composite - SIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details