ABB Reducer 17Q10R56

Description
GEAR REDUCER, TIGEAR-2, 10:1 RATIO, 534 IN-LBS TORQUE, 1.67 MAX INPUT HP, 1750 RPM, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, TIGEAR-2, 10:1 RATIO, 534 IN-LBS TORQUE, 1.67 MAX INPUT HP, 1750 RPM, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63964420 - Radwell International
Willingboro, NJ, United States
Reducer
63964420
Reducer 63964420
GEAR REDUCER, TIGEAR-2, 10:1 RATIO, 534 IN-LBS TORQUE, 1.67 MAX INPUT HP, 1750 RPM, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, TIGEAR-2, 10:1 RATIO, 534 IN-LBS TORQUE, 1.67 MAX INPUT HP, 1750 RPM, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63964420
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 8929259 - RS Components, Ltd.
Specs
Gearing Spur; Spur
Gear Ratio 32 (X : 1)
Length 1.12 inch (28.4 mm)
View Details
GB58 4:1 Composite - 5804C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details