ABB Reducer 17Q10L56

Description
SPEED REDUCER, WORM GEAR, RIGHT ANGLE, 10:1 RATIO, 1750 RPM, 1.67 HP, SINGLE REDUCTION, 1.75 INCH CENTER DISTANCE, C-FACE QUILL, LEFT HAND, FRAME 56C. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED REDUCER, WORM GEAR, RIGHT ANGLE, 10:1 RATIO, 1750 RPM, 1.67 HP, SINGLE REDUCTION, 1.75 INCH CENTER DISTANCE, C-FACE QUILL, LEFT HAND, FRAME 56C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63964380 - Radwell International
Willingboro, NJ, United States
Reducer
63964380
Reducer 63964380
SPEED REDUCER, WORM GEAR, RIGHT ANGLE, 10:1 RATIO, 1750 RPM, 1.67 HP, SINGLE REDUCTION, 1.75 INCH CENTER DISTANCE, C-FACE QUILL, LEFT HAND, FRAME 56C. FREE 2 YEAR RADWELL WARRANTY

SPEED REDUCER, WORM GEAR, RIGHT ANGLE, 10:1 RATIO, 1750 RPM, 1.67 HP, SINGLE REDUCTION, 1.75 INCH CENTER DISTANCE, C-FACE QUILL, LEFT HAND, FRAME 56C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63964380
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K24 Ball Bearing Mini Motor Gearhead - K24-0-2048 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2048 (X : 1)
View Details
M Box 60:1 Composite - M60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details