ABB Reducer 17Q10L14

Description
REDUCER, WORM GEAR, TIGEAR-2, 140TC FRAME, 10:1 RATIO, 7/8 INCH C-FACE QUILLED INPUT / 7/8 INCG LEFT OUTPUT SHAFT, 1-3/4 INCH CENTER DISTANCE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, WORM GEAR, TIGEAR-2, 140TC FRAME, 10:1 RATIO, 7/8 INCH C-FACE QUILLED INPUT / 7/8 INCG LEFT OUTPUT SHAFT, 1-3/4 INCH CENTER DISTANCE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63964368 - Radwell International
Willingboro, NJ, United States
Reducer
63964368
Reducer 63964368
REDUCER, WORM GEAR, TIGEAR-2, 140TC FRAME, 10:1 RATIO, 7/8 INCH C-FACE QUILLED INPUT / 7/8 INCG LEFT OUTPUT SHAFT, 1-3/4 INCH CENTER DISTANCE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

REDUCER, WORM GEAR, TIGEAR-2, 140TC FRAME, 10:1 RATIO, 7/8 INCH C-FACE QUILLED INPUT / 7/8 INCG LEFT OUTPUT SHAFT, 1-3/4 INCH CENTER DISTANCE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63964368
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-2970 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2970 (X : 1)
View Details
SIS 94:1 Composite - SIS-94C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 94 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details