ABB Reducer 17Q10H56

Description
RIGHT ANGLE TIGEAR-2 REDUCER, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
RIGHT ANGLE TIGEAR-2 REDUCER, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63964358 - Radwell International
Willingboro, NJ, United States
Reducer
63964358
Reducer 63964358
RIGHT ANGLE TIGEAR-2 REDUCER, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

RIGHT ANGLE TIGEAR-2 REDUCER, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63964358
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

L Box 60:1 Bronze - L60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
Gearbox - EMGC-40-P-G35-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 35 (X : 1)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-574 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 574 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11S - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details