ABB Reducer 17Q05R14

Description
17Q05R14 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY
Description
17Q05R14 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63966782 - Radwell International
Willingboro, NJ, United States
Reducer
63966782
Reducer 63966782
17Q05R14 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

17Q05R14 TIGEAR-2 REDUCER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63966782
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22T Ball Bearing Mini Motor Gearhead - R22T 2R 0 5.4 - Portescap
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 5.4 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
View Details
GB12 12.5:1 Bronze - GB12-12.5B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
Spur Gearheads Series 16/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 10683 (X : 1)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details