Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ABB AB
16M6-A -- LUGS
ABB AB
Lugs
16M6-A
Description
LUG STR 16MM2 M6 CL A 1HL CU YEL
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LUG STR 16MM2 M6 CL A 1HL CU YEL
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Lugs
6308-16M6-A-ND
Lugs
6308-16M6-A-ND
LUG STR 16MM2 M6 CL A 1HL CU YEL
LUG STR 16MM2 M6 CL A 1HL CU YEL
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
6308-16M6-A-ND
Product Name
Lugs
Mounting
Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector
80307-4A1P11
Specs
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 3 Pin DIP Pogo Pin
View Details
Douglas Electrical Components
SAE Hermetic Terminal Seal
27407
Specs
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
750.0 amps
View Details
PIC Wire & Cable
50 Ohm TNC 90° Plug
110874
Specs
Geometry
Right Angle
View Details