ABB AB Bushing 1610-1-3/16

Description
DISCONTINUED BY MANUFACTURER, BUSHING, TAPER-LOCK, 1610 SERIES ,1-3/16INCH BORE . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BUSHING, TAPER-LOCK, 1610 SERIES ,1-3/16INCH BORE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63942162 - Radwell International
Willingboro, NJ, United States
Bushing
63942162
Bushing 63942162
DISCONTINUED BY MANUFACTURER, BUSHING, TAPER-LOCK, 1610 SERIES ,1-3/16INCH BORE . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BUSHING, TAPER-LOCK, 1610 SERIES ,1-3/16INCH BORE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63942162
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 518193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.4961 inch (38.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-2-1/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.1250 inch (53.97 mm)
View Details