ABB AB Bushing 1610-1-1/8

Description
TAPER-LOCK BUSHING, 1610 SERIES, 1.1250 IN BORE, FINISHED WITH KEYWAY, 1/4 X 1/8 IN KEYWAY, 2-1/4 IN OD, 1 IN LENGTH THROUGH BORE, 175 IN-LBS SCREW TORQUE, 2 BOLD HOLES, SCREW THREAD SIZE 3/8-16 IN, SCREW LENGTH 5/8 IN. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER-LOCK BUSHING, 1610 SERIES, 1.1250 IN BORE, FINISHED WITH KEYWAY, 1/4 X 1/8 IN KEYWAY, 2-1/4 IN OD, 1 IN LENGTH THROUGH BORE, 175 IN-LBS SCREW TORQUE, 2 BOLD HOLES, SCREW THREAD SIZE 3/8-16 IN, SCREW LENGTH 5/8 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 63942146 - Radwell International
Willingboro, NJ, United States
Bushing
63942146
Bushing 63942146
TAPER-LOCK BUSHING, 1610 SERIES, 1.1250 IN BORE, FINISHED WITH KEYWAY, 1/4 X 1/8 IN KEYWAY, 2-1/4 IN OD, 1 IN LENGTH THROUGH BORE, 175 IN-LBS SCREW TORQUE, 2 BOLD HOLES, SCREW THREAD SIZE 3/8-16 IN, SCREW LENGTH 5/8 IN. FREE 2 YEAR RADWELL WARRANTY

TAPER-LOCK BUSHING, 1610 SERIES, 1.1250 IN BORE, FINISHED WITH KEYWAY, 1/4 X 1/8 IN KEYWAY, 2-1/4 IN OD, 1 IN LENGTH THROUGH BORE, 175 IN-LBS SCREW TORQUE, 2 BOLD HOLES, SCREW THREAD SIZE 3/8-16 IN, SCREW LENGTH 5/8 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 63942146
Product Name Bushing
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 184678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9843 inch (25.00 mm)
Bearing OD 1.8701 inch (47.50 mm)
View Details
Snap Bushings - SB-375-3 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1870 inch (4.75 mm)
View Details
IRR: Inner Ring Races - IRR-3-3/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.3750 inch (85.72 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details