ABB Reducer 15Q40L56

Description
GEAR REDUCER, 40:1 RATIO, 0.41 MAX HP IN, 417 LB-INCH OUT, . FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER, 40:1 RATIO, 0.41 MAX HP IN, 417 LB-INCH OUT, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63951555 - Radwell International
Willingboro, NJ, United States
Reducer
63951555
Reducer 63951555
GEAR REDUCER, 40:1 RATIO, 0.41 MAX HP IN, 417 LB-INCH OUT, . FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER, 40:1 RATIO, 0.41 MAX HP IN, 417 LB-INCH OUT, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63951555
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-16.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 16.4 (X : 1)
View Details
SIS 22:1 Composite - SIS-22C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details