ABB Reducer 15Q30L56

Description
TIGEAR-2 REDUCER, RIGHT ANGLE WORM GEAR SPEED REDUCER, SINGLE REDUCTION, 30:1 RATIO, 1.50IN CENTER DISTANCE, C-FACE GUILL, LEFT HAND OUTPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR-2 REDUCER, RIGHT ANGLE WORM GEAR SPEED REDUCER, SINGLE REDUCTION, 30:1 RATIO, 1.50IN CENTER DISTANCE, C-FACE GUILL, LEFT HAND OUTPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63951519 - Radwell International
Willingboro, NJ, United States
Reducer
63951519
Reducer 63951519
TIGEAR-2 REDUCER, RIGHT ANGLE WORM GEAR SPEED REDUCER, SINGLE REDUCTION, 30:1 RATIO, 1.50IN CENTER DISTANCE, C-FACE GUILL, LEFT HAND OUTPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

TIGEAR-2 REDUCER, RIGHT ANGLE WORM GEAR SPEED REDUCER, SINGLE REDUCTION, 30:1 RATIO, 1.50IN CENTER DISTANCE, C-FACE GUILL, LEFT HAND OUTPUT, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63951519
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-202.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 202 (X : 1)
View Details
M Box 10:1 Composite - M10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details