ABB Reducer 15Q20R56

Description
WORM GEAR REDUCER, 20:1RATIO, 1750RPM, C-FACE. FREE 2 YEAR RADWELL WARRANTY
Description
WORM GEAR REDUCER, 20:1RATIO, 1750RPM, C-FACE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63951462 - Radwell International
Willingboro, NJ, United States
Reducer
63951462
Reducer 63951462
WORM GEAR REDUCER, 20:1RATIO, 1750RPM, C-FACE. FREE 2 YEAR RADWELL WARRANTY

WORM GEAR REDUCER, 20:1RATIO, 1750RPM, C-FACE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63951462
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-405 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 405 (X : 1)
View Details
SWS 31:1 Spur / 44:1 Worm Composite - SWS-31S44W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1364 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details