ABB Reducer 15Q10L56

Description
TIGEAR-2 REDUCER,RATIO 10:1,MAX HP 1.13,1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR-2 REDUCER,RATIO 10:1,MAX HP 1.13,1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63951366 - Radwell International
Willingboro, NJ, United States
Reducer
63951366
Reducer 63951366
TIGEAR-2 REDUCER,RATIO 10:1,MAX HP 1.13,1750RPM. FREE 2 YEAR RADWELL WARRANTY

TIGEAR-2 REDUCER,RATIO 10:1,MAX HP 1.13,1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63951366
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 190 (X : 1)
View Details
MIW 36:1 Bronze - MIW-36B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details