ABB Reducer 15A10R56

Description
REDUCER, SIZE 15, 10:1 RATIO, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, SIZE 15, 10:1 RATIO, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63959931 - Radwell International
Willingboro, NJ, United States
Reducer
63959931
Reducer 63959931
REDUCER, SIZE 15, 10:1 RATIO, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER, SIZE 15, 10:1 RATIO, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63959931
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 190 (X : 1)
View Details
GB58 18:1 Composite - 5818C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 18 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details