DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2
Thomas & Betts Corporation | |
---|---|
Product Category | Power Connectors |
Product Number | 1595-TRWRI |
Product Name | GFCI Duplex Receptacle |
Device Type | Receptacle |
Configuration | Duplex |
Standards / Certifications | UL; CSA |
Voltage Rating | 125 volts |