ABB AB Pipe and Coupling 15489

Description
RAPTOR, 5HSB 1-7/16", SIZE 5, 1.4375IN SHAFT, 7500 RPM, TIRE COUPLING. FREE 2 YEAR RADWELL WARRANTY
Description
RAPTOR, 5HSB 1-7/16", SIZE 5, 1.4375IN SHAFT, 7500 RPM, TIRE COUPLING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 70899612 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
70899612
Pipe and Coupling 70899612
RAPTOR, 5HSB 1-7/16", SIZE 5, 1.4375IN SHAFT, 7500 RPM, TIRE COUPLING. FREE 2 YEAR RADWELL WARRANTY

RAPTOR, 5HSB 1-7/16", SIZE 5, 1.4375IN SHAFT, 7500 RPM, TIRE COUPLING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 70899612
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.1562 inch (3.97 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details