ABB AB
Junction Boxes
150901
Description
ABB 150901 Junction Box
Request a Quote
Email Supplier
Description
ABB 150901 Junction Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833740 |
|
Product Name
|
Junction Boxes |
|
Type
|
Junction Box
|
|
Length
|
15.75 inch (400 mm)
|
|
Width
|
23.23 inch (590 mm)
|
|
Depth
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
8 inch (203 mm)
Width
4 inch (102 mm)
View Details
4 suppliers
Shape
Rectangular
Length
40 inch (1016 mm)
Width
32 inch (813 mm)
View Details