Thomas & Betts Corporation Straight Blade Plug 14W33

Description
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPA
Datasheet
Description
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 14W33 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
14W33
Straight Blade Plug 14W33
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPA

POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 14W33
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254473 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details