ABB AB Terminals - 14RBD187 14RBD187

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048976-14RBD187 Color: Blue Termination: Crimp Contact Material: Brass Gender: Male Orientation: Straight Contact Plating: Tin Insulation Material: Vinyl Material: Brass Categories: Terminals Alternative Parts (Cross-Reference): PV14-P47-C; 19164-0048; 19036-0008; 19213-0011; MTI14-187Q; MNG14-250DMX14RBD-18 7; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 16 AWG Terminal Material: Brass
Request a Quote Datasheet
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048976-14RBD187 Color: Blue Termination: Crimp Contact Material: Brass Gender: Male Orientation: Straight Contact Plating: Tin Insulation Material: Vinyl Material: Brass Categories: Terminals Alternative Parts (Cross-Reference): PV14-P47-C; 19164-0048; 19036-0008; 19213-0011; MTI14-187Q; MNG14-250DMX14RBD-18 7; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 16 AWG Terminal Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 14RBD187 - 1048976-14RBD187 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 14RBD187
1048976-14RBD187
Terminals - 14RBD187 1048976-14RBD187
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048976-14RBD187 Color: Blue Termination: Crimp Contact Material: Brass Gender: Male Orientation: Straight Contact Plating: Tin Insulation Material: Vinyl Material: Brass Categories: Terminals Alternative Parts (Cross-Reference): PV14-P47-C; 19164-0048; 19036-0008; 19213-0011; MTI14-187Q; MNG14-250DMX14RBD-18 7; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 16 AWG Terminal Material: Brass

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048976-14RBD187
Color: Blue
Termination: Crimp
Contact Material: Brass
Gender: Male
Orientation: Straight
Contact Plating: Tin
Insulation Material: Vinyl
Material: Brass
Categories: Terminals
Alternative Parts (Cross-Reference): PV14-P47-C; 19164-0048; 19036-0008; 19213-0011; MTI14-187Q; MNG14-250DMX14RBD-187;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 16 AWG
Terminal Material: Brass

Buy Now
Terminal, Male Disconnect, 0.187In, Blue; Product Range Abb - Thomas & Betts - 02C6509 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In, Blue; Product Range Abb - Thomas & Betts
02C6509
Terminal, Male Disconnect, 0.187In, Blue; Product Range Abb - Thomas & Betts 02C6509
TERMINAL, MALE DISCONNECT, 0.187IN, BLUE; Product Range:Sta-Kon 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187IN, BLUE; Product Range:Sta-Kon 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1048976-14RBD187 02C6509
Product Name Terminals - 14RBD187 Terminal, Male Disconnect, 0.187In, Blue; Product Range Abb - Thomas & Betts
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Blade Type Power Connectors - 1300G5 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers