Thomas & Betts Corporation Terminal; 16 to 14 AWG; Brass; Vinyl; Tin Plated; 0.170 in. (Max.); UL 94V-2 14RBD-183

Description
Terminals, 187 Series - Female Disconnects, Brass Material, Vinyl insulated, Tin Plated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 16-14 Length 0.85, Tab Size .187 x .032 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Terminals, 187 Series - Female Disconnects, Brass Material, Vinyl insulated, Tin Plated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 16-14 Length 0.85, Tab Size .187 x .032 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16 to 14 AWG; Brass; Vinyl; Tin Plated; 0.170 in. (Max.); UL 94V-2 - 70091969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16 to 14 AWG; Brass; Vinyl; Tin Plated; 0.170 in. (Max.); UL 94V-2
70091969
Terminal; 16 to 14 AWG; Brass; Vinyl; Tin Plated; 0.170 in. (Max.); UL 94V-2 70091969
Terminals, 187 Series - Female Disconnects, Brass Material, Vinyl insulated, Tin Plated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 16-14 Length 0.85, Tab Size .187 x .032 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Terminals, 187 Series - Female Disconnects, Brass Material, Vinyl insulated, Tin Plated

Insulated Vinyl Female - 187 Series Disconnects For Wire Range 16-14 Length 0.85, Tab Size .187 x .032 , Blue


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091969
Product Name Terminal; 16 to 14 AWG; Brass; Vinyl; Tin Plated; 0.170 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data