Thomas & Betts Corporation Terminal; 16 to 14 AWG; Vinyl; Tin; UL Listed and CSA Certified; UL 94V-2 14RBD-18277

Description
Female Disconnects Terminal, Vinyl Insulation Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.89, Tab Size .187 x .020 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Female Disconnects Terminal, Vinyl Insulation Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.89, Tab Size .187 x .020 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16 to 14 AWG; Vinyl; Tin; UL Listed and CSA Certified; UL 94V-2 - 70091961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16 to 14 AWG; Vinyl; Tin; UL Listed and CSA Certified; UL 94V-2
70091961
Terminal; 16 to 14 AWG; Vinyl; Tin; UL Listed and CSA Certified; UL 94V-2 70091961
Female Disconnects Terminal, Vinyl Insulation Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.89, Tab Size .187 x .020 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Female Disconnects Terminal, Vinyl Insulation

Fully Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.89, Tab Size .187 x .020 , Blue


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091961
Product Name Terminal; 16 to 14 AWG; Vinyl; Tin; UL Listed and CSA Certified; UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2201.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1788607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details