ABB AB Quick Connects, Quick Disconnect Connectors 14RBD-18277

Description
FULLY INS NYL FEM-187 DSC, 16-14
Request a Quote Datasheet
Description
FULLY INS NYL FEM-187 DSC, 16-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-14RBD-18277-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-14RBD-18277-ND
Quick Connects, Quick Disconnect Connectors 6308-14RBD-18277-ND
FULLY INS NYL FEM-187 DSC, 16-14

FULLY INS NYL FEM-187 DSC, 16-14

Buy Now Datasheet
Terminal, Female Disconnect 0.187In Blue; Product Range Abb - Thomas & Betts - 33F1373 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Product Range Abb - Thomas & Betts
33F1373
Terminal, Female Disconnect 0.187In Blue; Product Range Abb - Thomas & Betts 33F1373
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:Sta-Kon 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:Sta-Kon 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-14RBD-18277-ND 33F1373
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.187In Blue; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details