Thomas & Betts Corporation Terminal; 16 to 14 AWG; Brass; Vinyl; Tin Plated; 0.170 in. (Max.); UL 94V-2 14RBD-182

Description
Terminals, 187 Series - Female Disconnects, Brass Material, Vinyl Insulated, Tin Plated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 16-14 Length 0.85, Tab Size .187 x .020 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Terminals, 187 Series - Female Disconnects, Brass Material, Vinyl Insulated, Tin Plated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 16-14 Length 0.85, Tab Size .187 x .020 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16 to 14 AWG; Brass; Vinyl; Tin Plated; 0.170 in. (Max.); UL 94V-2 - 70091970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16 to 14 AWG; Brass; Vinyl; Tin Plated; 0.170 in. (Max.); UL 94V-2
70091970
Terminal; 16 to 14 AWG; Brass; Vinyl; Tin Plated; 0.170 in. (Max.); UL 94V-2 70091970
Terminals, 187 Series - Female Disconnects, Brass Material, Vinyl Insulated, Tin Plated Insulated Vinyl Female - 187 Series Disconnects For Wire Range 16-14 Length 0.85, Tab Size .187 x .020 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Terminals, 187 Series - Female Disconnects, Brass Material, Vinyl Insulated, Tin Plated

Insulated Vinyl Female - 187 Series Disconnects For Wire Range 16-14 Length 0.85, Tab Size .187 x .020 , Blue


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091970
Product Name Terminal; 16 to 14 AWG; Brass; Vinyl; Tin Plated; 0.170 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details