ABB AB Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork 14RB-8F

Description
600 V, Vinyl Insulation, Sta-Kon® Terminals These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their
Datasheet
Description
600 V, Vinyl Insulation, Sta-Kon® Terminals These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork - 70091883 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork
70091883
Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork 70091883
600 V, Vinyl Insulation, Sta-Kon® Terminals These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

600 V, Vinyl Insulation, Sta-Kon® Terminals
These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.
To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

Supplier's Site
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts - 65F714 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts
65F714
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts 65F714
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091883 65F714
Product Name Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal; Crimp Connector Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers