INS VINYL RING TRM 18-14 5/16IN
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6308-14RB-516-ND | 94F9780 |
| Product Name | Ring Connectors | Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts |
| Mounting | Free Hanging (In-Line) |