ABB AB Crimp Terminal, Pin, 16-14Awg, Blue; Product Range Abb Thomas & Betts 14RB-47PT

Description
CRIMP TERMINAL, PIN, 16-14AWG, BLUE; Product Range:Sta-Kon RB Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, PIN, 16-14AWG, BLUE; Product Range:Sta-Kon RB Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Pin, 16-14Awg, Blue; Product Range Abb Thomas & Betts - 71C9098 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Pin, 16-14Awg, Blue; Product Range Abb Thomas & Betts
71C9098
Crimp Terminal, Pin, 16-14Awg, Blue; Product Range Abb Thomas & Betts 71C9098
CRIMP TERMINAL, PIN, 16-14AWG, BLUE; Product Range:Sta-Kon RB Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

CRIMP TERMINAL, PIN, 16-14AWG, BLUE; Product Range:Sta-Kon RB Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 71C9098
Product Name Crimp Terminal, Pin, 16-14Awg, Blue; Product Range Abb Thomas & Betts
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details