ABB AB Ring Connectors 14RB-38

Description
INS VINYL RING TERM 18-14 3/8IN
Request a Quote Datasheet
Description
INS VINYL RING TERM 18-14 3/8IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-14RB-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-14RB-38-ND
Ring Connectors 6308-14RB-38-ND
INS VINYL RING TERM 18-14 3/8IN

INS VINYL RING TERM 18-14 3/8IN

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts - 94F9552 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
94F9552
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts 94F9552
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-14RB-38-ND 94F9552
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details