ABB AB Quick Connects, Quick Disconnect Connectors 14RB-2577

Description
FY INS NYL FEM-250 DISC,16-14 LE
Request a Quote Datasheet
Description
FY INS NYL FEM-250 DISC,16-14 LE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-14RB-2577-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-14RB-2577-ND
Quick Connects, Quick Disconnect Connectors 6308-14RB-2577-ND
FY INS NYL FEM-250 DISC,16-14 LE

FY INS NYL FEM-250 DISC,16-14 LE

Buy Now Datasheet
Terminal, Female Disconnect, 0.25In, Crimp, Blue; Product Range Abb - Thomas & Betts - 33F1371 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Crimp, Blue; Product Range Abb - Thomas & Betts
33F1371
Terminal, Female Disconnect, 0.25In, Crimp, Blue; Product Range Abb - Thomas & Betts 33F1371
TERMINAL, FEMALE DISCONNECT, 0.25IN, CRIMP, BLUE; Product Range:Sta-Kon RB 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN, CRIMP, BLUE; Product Range:Sta-Kon RB 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 16-14Awg/blue; Product Range Abb - Thomas & Betts - 53AJ6114 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg/blue; Product Range Abb - Thomas & Betts
53AJ6114
Female Disconnect, 6.35Mm, 16-14Awg/blue; Product Range Abb - Thomas & Betts 53AJ6114
FEMALE DISCONNECT, 6.35MM, 16-14AWG/BLUE; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG/BLUE; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-14RB-2577-ND 33F1371
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.25In, Crimp, Blue; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details