Thomas & Betts Corporation Terminal, Nylon Insulated Female Disconnects, Wire Range: 16-14 14RB-2577

Description
Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 16-14 Length 0.97, Tab Size .250 x .032 , Blue Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength
Description
Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 16-14 Length 0.97, Tab Size .250 x .032 , Blue Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Suppliers

Company
Product
Description
Supplier Links
Terminal, Nylon Insulated Female Disconnects, Wire Range: 16-14 - 70091958 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Nylon Insulated Female Disconnects, Wire Range: 16-14
70091958
Terminal, Nylon Insulated Female Disconnects, Wire Range: 16-14 70091958
Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 16-14 Length 0.97, Tab Size .250 x .032 , Blue Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 16-14 Length 0.97, Tab Size .250 x .032 , Blue


Features:

  • Unique construction of the female disconnect offers long-term dependability
  • Brazed seam serrated barrel provides maximum tensile strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091958
Product Name Terminal, Nylon Insulated Female Disconnects, Wire Range: 16-14
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Ring Terminals - 1787259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details