ABB AB Quick Connects, Quick Disconnect Connectors 14RB-251T

Description
FULL INS NYLON MALE-250 TAB 16-1
Request a Quote Datasheet
Description
FULL INS NYLON MALE-250 TAB 16-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-14RB-251T-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-14RB-251T-ND
Quick Connects, Quick Disconnect Connectors 6308-14RB-251T-ND
FULL INS NYLON MALE-250 TAB 16-1

FULL INS NYLON MALE-250 TAB 16-1

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Blue; Product Range Abb - Thomas & Betts - 33F1324 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Blue; Product Range Abb - Thomas & Betts
33F1324
Terminal, Male Disconnect, 0.25In, Blue; Product Range Abb - Thomas & Betts 33F1324
TERMINAL, MALE DISCONNECT, 0.25IN, BLUE; Product Range:Sta-Kon RB 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, BLUE; Product Range:Sta-Kon RB 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-14RB-251T-ND 33F1324
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Blue; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details