Thomas & Betts Corporation Terminal; 16-14 AWG; Brass; Straight; 0.250 x 0.032 in.; 0.170 in. (Max.); Tin 14RB-250T

Description
250 Series Male Terminal, 16-14 AWG Wire Size, Brass Material, Tin Plated Finish These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. Mate with female disconnects on this page. Material : Brass. Finish : Tin-plated.
Description
250 Series Male Terminal, 16-14 AWG Wire Size, Brass Material, Tin Plated Finish These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. Mate with female disconnects on this page. Material : Brass. Finish : Tin-plated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16-14 AWG; Brass; Straight; 0.250 x 0.032 in.; 0.170 in. (Max.); Tin - 70091990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16-14 AWG; Brass; Straight; 0.250 x 0.032 in.; 0.170 in. (Max.); Tin
70091990
Terminal; 16-14 AWG; Brass; Straight; 0.250 x 0.032 in.; 0.170 in. (Max.); Tin 70091990
250 Series Male Terminal, 16-14 AWG Wire Size, Brass Material, Tin Plated Finish These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. Mate with female disconnects on this page. Material : Brass. Finish : Tin-plated.

250 Series Male Terminal, 16-14 AWG Wire Size, Brass Material, Tin Plated Finish
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
Mate with female disconnects on this page. Material : Brass. Finish : Tin-plated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091990
Product Name Terminal; 16-14 AWG; Brass; Straight; 0.250 x 0.032 in.; 0.170 in. (Max.); Tin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers