ABB AB Quick Connects, Quick Disconnect Connectors 14RB-250F

Description
INS VINYL FEM-250 DISC NO16-14 B
Request a Quote Datasheet
Description
INS VINYL FEM-250 DISC NO16-14 B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-14RB-250F-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-14RB-250F-ND
Quick Connects, Quick Disconnect Connectors 6308-14RB-250F-ND
INS VINYL FEM-250 DISC NO16-14 B

INS VINYL FEM-250 DISC NO16-14 B

Buy Now Datasheet
Terminal, Female Disconnect, 0.25In Blue; Product Range Abb - Thomas & Betts - 70B6339 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In Blue; Product Range Abb - Thomas & Betts
70B6339
Terminal, Female Disconnect, 0.25In Blue; Product Range Abb - Thomas & Betts 70B6339
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-14RB-250F-ND 70B6339
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.25In Blue; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details