ABB AB Terminal, Spade/fork, 1/4In, Crimp, Blue; Product Range Abb Thomas & Betts 14RB-14F

Description
TERMINAL, SPADE/FORK, 1/4IN, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, 1/4IN, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, 1/4In, Crimp, Blue; Product Range Abb Thomas & Betts - 94F7394 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, 1/4In, Crimp, Blue; Product Range Abb Thomas & Betts
94F7394
Terminal, Spade/fork, 1/4In, Crimp, Blue; Product Range Abb Thomas & Betts 94F7394
TERMINAL, SPADE/FORK, 1/4IN, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, SPADE/FORK, 1/4IN, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94F7394
Product Name Terminal, Spade/fork, 1/4In, Crimp, Blue; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2792.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 4/0
View Details
Quick Disconnects - 1-1659253-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Ring Terminals - 1788602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details