ABB AB Ring Connectors 14RB-14

Description
INS VINYL RING TERM 18-14 1/4IN
Request a Quote Datasheet
Description
INS VINYL RING TERM 18-14 1/4IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-14RB-14-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-14RB-14-ND
Ring Connectors 6308-14RB-14-ND
INS VINYL RING TERM 18-14 1/4IN

INS VINYL RING TERM 18-14 1/4IN

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts - 94F3070 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
94F3070
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts 94F3070
TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-14RB-14-ND 94F3070
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details