ABB AB Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork 14RB-10FL

Description
600 V, Vinyl Insulation, Sta-Kon® Terminals These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. These have a specially designed tongue that lets them go on like a fork and stay on like a ring. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their
Datasheet
Description
600 V, Vinyl Insulation, Sta-Kon® Terminals These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. These have a specially designed tongue that lets them go on like a fork and stay on like a ring. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork - 70092024 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork
70092024
Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork 70092024
600 V, Vinyl Insulation, Sta-Kon® Terminals These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated. These have a specially designed tongue that lets them go on like a fork and stay on like a ring. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

600 V, Vinyl Insulation, Sta-Kon® Terminals
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
These have a specially designed tongue that lets them go on like a fork and stay on like a ring.
To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

Supplier's Site
Terminal, Spade/fork, #10, Crimp, Blue; Product Range Abb Thomas & Betts - 33F1336 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Blue; Product Range Abb Thomas & Betts
33F1336
Terminal, Spade/fork, #10, Crimp, Blue; Product Range Abb Thomas & Betts 33F1336
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092024 33F1336
Product Name Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork Terminal, Spade/fork, #10, Crimp, Blue; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal; Crimp Connector Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Ring Terminals - 1788621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details