ABB AB Terminal, Spade/fork, #10, Crimp, Blue; Product Range Abb Thomas & Betts 14RB-10F

Description
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #10, Crimp, Blue; Product Range Abb Thomas & Betts - 65F715 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Blue; Product Range Abb Thomas & Betts
65F715
Terminal, Spade/fork, #10, Crimp, Blue; Product Range Abb Thomas & Betts 65F715
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10RoHS Compliant: Yes

Supplier's Site Datasheet
Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork - 70091886 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork
70091886
Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork 70091886
600 V, Vinyl Insulation, Sta-Kon® Terminals These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded. To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

600 V, Vinyl Insulation, Sta-Kon® Terminals
These fork terminals have extra-long PVC insulation sleeve for protection and stress relief at wire's flex point. Brazed seam barrel is serrated for high pull-out value. Terminal is high conductivity electrolytic copper, electro-tin plated. Insulation is color coded.
To insure a Sta-Kon® terminal is properly plated and insulated, all our parts are put through a process which cleans and smooths the terminal of any manufacturing by-products, mainly grease, oils and sharp edges. Many competitive products do not put their

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 65F715 70091886
Product Name Terminal, Spade/fork, #10, Crimp, Blue; Product Range Abb Thomas & Betts Fork Crimp Terminal; Crimp Connector; 18 to 14 AWG; 600 V; Copper; Vinyl; Fork
Terminal Type Spade Crimp Fork Terminal; Crimp Connector
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers