ABB AB Reducer 14898M

Description
DISCONTINUED BY MANUFACTURER, REDUCER, .65 AMP, 1/15 HP, 27 1/4:1 RATIO, 114 RPM, 90 DC VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REDUCER, .65 AMP, 1/15 HP, 27 1/4:1 RATIO, 114 RPM, 90 DC VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 154124298 - Radwell International
Willingboro, NJ, United States
Reducer
154124298
Reducer 154124298
DISCONTINUED BY MANUFACTURER, REDUCER, .65 AMP, 1/15 HP, 27 1/4:1 RATIO, 114 RPM, 90 DC VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REDUCER, .65 AMP, 1/15 HP, 27 1/4:1 RATIO, 114 RPM, 90 DC VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 154124298
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, AB-SS -  - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 592 (X : 1)
View Details
Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details
Planetary Gearheads Series 32/3R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
LIS Range - LIS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur
Gear Ratio 6 (X : 1)
Rated Output Torque 204 to 655 In-lbs (235 to 755 kg-cm)
View Details