Thomas & Betts Corporation Straight Blade Plug 1449

Description
POLARIZED TYPE; RUBBER MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, W
Datasheet
Description
POLARIZED TYPE; RUBBER MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 1449 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
1449
Straight Blade Plug 1449
POLARIZED TYPE; RUBBER MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, W

POLARIZED TYPE; RUBBER MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 1449
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1254459 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details