Thomas & Betts Corporation Straight Blade Power Plug 1431

Description
YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND
Datasheet
Description
YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 1431 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
1431
Straight Blade Power Plug 1431
YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND

YELLOW COLOR; 14-30P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; DESPARD[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 1431
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 1-480304-0 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Industrial Power Connectors - 1254465 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q277-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
IP44 Splashproof Box Inlet - G42S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers