ABB AB Cable Gland Locknut, Steel, 1/2; Thread Size Imperial Abb Thomas & Betts 141SL

Description
CABLE GLAND LOCKNUT, STEEL, 1/2"; Thread Size - Imperial:1/2; Thread Size - Metric:-; Material:Steel; Locknut Plating:Zinc; Thickness:0.25"; Product Range:-; Accessory Type:Sealing Locknut; Features:Seals against water & oil RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND LOCKNUT, STEEL, 1/2"; Thread Size - Imperial:1/2; Thread Size - Metric:-; Material:Steel; Locknut Plating:Zinc; Thickness:0.25"; Product Range:-; Accessory Type:Sealing Locknut; Features:Seals against water & oil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Locknut, Steel, 1/2; Thread Size Imperial Abb Thomas & Betts - 91B8271 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Locknut, Steel, 1/2; Thread Size Imperial Abb Thomas & Betts
91B8271
Cable Gland Locknut, Steel, 1/2; Thread Size Imperial Abb Thomas & Betts 91B8271
CABLE GLAND LOCKNUT, STEEL, 1/2"; Thread Size - Imperial:1/2; Thread Size - Metric:-; Material:Steel; Locknut Plating:Zinc; Thickness:0.25"; Product Range:-; Accessory Type:Sealing Locknut; Features:Seals against water & oil RoHS Compliant: Yes

CABLE GLAND LOCKNUT, STEEL, 1/2"; Thread Size - Imperial:1/2; Thread Size - Metric:-; Material:Steel; Locknut Plating:Zinc; Thickness:0.25"; Product Range:-; Accessory Type:Sealing Locknut; Features:Seals against water & oil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 91B8271
Product Name Cable Gland Locknut, Steel, 1/2; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

PG16 Ventilation Cable Gland - MIV-PG16 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2691710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details