Thomas & Betts Corporation Incandescent Lampholder with Outlet 1406-I

Description
UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; IVORY HOUSING COLOR
Datasheet
Description
UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; IVORY HOUSING COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 1406-I - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder with Outlet
1406-I
Incandescent Lampholder with Outlet 1406-I
UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; IVORY HOUSING COLOR

UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; IVORY HOUSING COLOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 1406-I
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Outdoor Lampholder - PAR1 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type Medium
View Details