ABB Reducer 13Q40LR56

Description
TIGEAR-2 REDUCER, 40:1RATIO, MAX TORQUE OUTPUT 319LB/INCH, MAX HP INPUT 0.32, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
TIGEAR-2 REDUCER, 40:1RATIO, MAX TORQUE OUTPUT 319LB/INCH, MAX HP INPUT 0.32, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63944553 - Radwell International
Willingboro, NJ, United States
Reducer
63944553
Reducer 63944553
TIGEAR-2 REDUCER, 40:1RATIO, MAX TORQUE OUTPUT 319LB/INCH, MAX HP INPUT 0.32, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

TIGEAR-2 REDUCER, 40:1RATIO, MAX TORQUE OUTPUT 319LB/INCH, MAX HP INPUT 0.32, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63944553
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-64 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 64 (X : 1)
View Details
MIW 1350:1 Composite - MIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details