ABB Reducer 13Q40L56

Description
REDUCER, 40:1 RATIO, 319LB-IN, 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 40:1 RATIO, 319LB-IN, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 63944545 - Radwell International
Willingboro, NJ, United States
Reducer
63944545
Reducer 63944545
REDUCER, 40:1 RATIO, 319LB-IN, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 40:1 RATIO, 319LB-IN, 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 63944545
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-6.2 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 6.2 (X : 1)
View Details
SIW 6:1 Bronze - SIW-36B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details