Thomas & Betts Corporation Pilot Light with Lens 1376

Description
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SINGLE VERTICAL OPENING PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP
Datasheet
Description
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SINGLE VERTICAL OPENING PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 1376 - Thomas & Betts Corporation
Memphis, TN, USA
Pilot Light with Lens
1376
Pilot Light with Lens 1376
BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SINGLE VERTICAL OPENING PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP

BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SINGLE VERTICAL OPENING PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Pilot Lights and Indicator Lights
Product Number 1376
Product Name Pilot Light with Lens
LED Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106234 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
30.5 mm Indicator Indicator 800L P-L - 800L-30L20A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details