Thomas & Betts Corporation Pilot Light with Lens 1375-220

Description
BROWN COLOR; UL 542 APPROVAL; 220 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/8 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW
Datasheet
Description
BROWN COLOR; UL 542 APPROVAL; 220 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/8 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 1375-220 - Thomas & Betts Corporation
Memphis, TN, USA
Pilot Light with Lens
1375-220
Pilot Light with Lens 1375-220
BROWN COLOR; UL 542 APPROVAL; 220 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/8 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW

BROWN COLOR; UL 542 APPROVAL; 220 VAC VOLTAGE RATING; NEON LAMP TYPE; 1/8 W LAMP WATTAGE; DESPARD[R] BRAND; OVERALL DIMENSION 0.75 INCH W X 1.42 INCH D X 1.25 INCH H; TERMINAL TYPE SCREW

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Pilot Lights and Indicator Lights
Product Number 1375-220
Product Name Pilot Light with Lens
Lamp Type Neon Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 105039 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Rated Average Light 50000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Pilot Light - 8825 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details