ABB AB Flat/ribbon Cable; Cable Shielding Abb Thomas & Betts 137-080

Description
FLAT/RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:80Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue, Grey; Pitch Spacing:0.64mm
Datasheet
Description
FLAT/RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:80Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue, Grey; Pitch Spacing:0.64mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat/ribbon Cable; Cable Shielding Abb Thomas & Betts - 92F1778 - Newark, An Avnet Company
Chicago, IL, United States
Flat/ribbon Cable; Cable Shielding Abb Thomas & Betts
92F1778
Flat/ribbon Cable; Cable Shielding Abb Thomas & Betts 92F1778
FLAT/RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:80Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue, Grey; Pitch Spacing:0.64mm

FLAT/RIBBON CABLE; Cable Shielding:Unshielded; No. of Conductors:80Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Blue, Grey; Pitch Spacing:0.64mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F1778
Product Name Flat/ribbon Cable; Cable Shielding Abb Thomas & Betts
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details