ABB AB Pillow Block/Bearing Housing 132954

Description
4 15/16 PLXC LINER ASSEMBLY, EXTERNALLY COOLED, REPLACEMENT LINER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
Description
4 15/16 PLXC LINER ASSEMBLY, EXTERNALLY COOLED, REPLACEMENT LINER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64009609 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64009609
Pillow Block/Bearing Housing 64009609
4 15/16 PLXC LINER ASSEMBLY, EXTERNALLY COOLED, REPLACEMENT LINER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

4 15/16 PLXC LINER ASSEMBLY, EXTERNALLY COOLED, REPLACEMENT LINER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64009609
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN24 - TTWN-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 4000 lbs (1814 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Miniature Pillow Block Mounted Bearing - BDN6 - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details