ABB AB Servo Motor 1326AS-B690E-21

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 460VAC, 36.4NM, 3000RPM, METRIC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 460VAC, 36.4NM, 3000RPM, METRIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64009508 - Radwell International
Willingboro, NJ, United States
Servo Motor
64009508
Servo Motor 64009508
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 460VAC, 36.4NM, 3000RPM, METRIC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 460VAC, 36.4NM, 3000RPM, METRIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 64009508
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 41860205 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Servo Motor - 23304215 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details