ABB AB Servo Motor 1326AB-B720E-21-K7

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 194 MM FRAME DIAMETER, 3500 RPM, 6.8 KW, 30.9 NM, 17.5 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK, 41 NM BRAKE 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 194 MM FRAME DIAMETER, 3500 RPM, 6.8 KW, 30.9 NM, 17.5 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK, 41 NM BRAKE 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64009473 - Radwell International
Willingboro, NJ, United States
Servo Motor
64009473
Servo Motor 64009473
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 194 MM FRAME DIAMETER, 3500 RPM, 6.8 KW, 30.9 NM, 17.5 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK, 41 NM BRAKE 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 194 MM FRAME DIAMETER, 3500 RPM, 6.8 KW, 30.9 NM, 17.5 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK, 41 NM BRAKE 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 64009473
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430H-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3500 rpm
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
Servo Motor - 6343592 - Radwell International
Specs
Commutation Brushless
View Details